TE Connectivity Deutsch Connectors, Interconnects - Circular Connectors D38999/21HB99CN

Description
Win Source Part Number: 1108552-D38999/21HB9 9CN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 7 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 11-99 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS20H11-99CNV001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H11-99CNV001 Base Product Number: D38999/21HB Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1108552-D38999/21HB9 9CN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 7 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 11-99 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS20H11-99CNV001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H11-99CNV001 Base Product Number: D38999/21HB Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1108552-D38999/21HB99CN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1108552-D38999/21HB99CN
Connectors, Interconnects - Circular Connectors 1108552-D38999/21HB99CN
Win Source Part Number: 1108552-D38999/21HB9 9CN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 7 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 11-99 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS20H11-99CNV001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H11-99CNV001 Base Product Number: D38999/21HB Primary Material: Metal

Win Source Part Number: 1108552-D38999/21HB99CN
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 7
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 11-99
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): YDTS20H11-99CNV001;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS20H11-99CNV001
Base Product Number: D38999/21HB
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1108552-D38999/21HB99CN
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details