TE Connectivity
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity
D38999/20ZE26AA
Description
DTS 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity
09AC8860
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20ZE26AA |
09AC8860 |
|
Product Name
|
|
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details