TE Connectivity Conn D38999 Circ Skt 61 Pos Crmp St Wall Mnt 61Term Rohs Compliant Te Connectivity D38999/20WJ61SN-LC

Description
DTS 61C 61#20 SKT RECP
Request a Quote
Description
DTS 61C 61#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WJ61SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 SKT RECP

DTS 61C 61#20 SKT RECP

Buy Now
Conn D38999 Circ Skt 61 Pos Crmp St Wall Mnt 61Term Rohs Compliant Te Connectivity - 79AH1513 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 61 Pos Crmp St Wall Mnt 61Term Rohs Compliant Te Connectivity
79AH1513
Conn D38999 Circ Skt 61 Pos Crmp St Wall Mnt 61Term Rohs Compliant Te Connectivity 79AH1513
CONN D38999 CIRC SKT 61 POS CRMP ST WALL MNT 61TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 61 POS CRMP ST WALL MNT 61TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X7166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity
07X7166
Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity 07X7166
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WJ61SN-LC 79AH1513 07X7166
Product Name Conn D38999 Circ Skt 61 Pos Crmp St Wall Mnt 61Term Rohs Compliant Te Connectivity Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers