TE Connectivity Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WJ61AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1500
Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1500
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X1500
Product Name Circular Connector, Receptacle, 61 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data