TE Connectivity Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity D38999/20WJ4PA

Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WJ4PA - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 PIN RECP

DTS 56C 48#20, 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity - 89W6508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity
89W6508
Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity 89W6508
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WJ4PA 89W6508
Product Name Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details