TE Connectivity Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WJ4HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6490
Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6490
CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6490
Product Name Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers