TE Connectivity
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity
D38999/20WJ37PN
Description
DTS 39C 39#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 39C 39#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity
53AC7199
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20WJ37PN |
53AC7199 |
|
Product Name
|
|
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details