TE Connectivity Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WJ20PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5291
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5291
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X5291
Product Name Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details