TE Connectivity Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WJ20JA-LC

Description
DTS 30C 10#20 13#16 4#12 3#8 S
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WJ20JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 S

DTS 30C 10#20 13#16 4#12 3#8 S

Buy Now
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1426
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1426
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WJ20JA-LC 03X1426
Product Name Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details