TE Connectivity Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WH53JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 53 Position, Panel (part number 07X7093) is designed in accordance with military specification MIL-DTL-38999 Series III. It features a wall mount receptacle style and includes 53 crimp socket contacts. The connector is constructed with high-resistance aluminum shells, providing durability and mechanical strength. It incorporates a threaded coupling mechanism with self-locking capabilities, ensuring secure connections. The design includes silicone seals for enhanced tear resistance and sealing memory, as well as grounding fingers for effective EMI protection. The connector is suitable for applications requiring reliable performance under severe vibration conditions. Additionally, it offers compatibility with existing MIL-DTL-38999 box or wall mount receptacles, facilitating design replacements.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 53 Position, Panel (part number 07X7093) is designed in accordance with military specification MIL-DTL-38999 Series III. It features a wall mount receptacle style and includes 53 crimp socket contacts. The connector is constructed with high-resistance aluminum shells, providing durability and mechanical strength. It incorporates a threaded coupling mechanism with self-locking capabilities, ensuring secure connections. The design includes silicone seals for enhanced tear resistance and sealing memory, as well as grounding fingers for effective EMI protection. The connector is suitable for applications requiring reliable performance under severe vibration conditions. Additionally, it offers compatibility with existing MIL-DTL-38999 box or wall mount receptacles, facilitating design replacements.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X7093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
07X7093
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity 07X7093
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X7093
Product Name Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Circular Connector Assemblies - A134723-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers