TE Connectivity Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WH21HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1187
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1187
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X1187
Product Name Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details