TE Connectivity DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts D38999/20WG41BB

Description
DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts
Datasheet
Description
DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts - 795-D38999/20WG41BB - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts
795-D38999/20WG41BB
DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts 795-D38999/20WG41BB
DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts

DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts

Supplier's Site
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1111
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1111
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/20WG41BB 03X1111
Product Name DEUTSCH D38999/20WG41BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 41 Contacts Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details