TE Connectivity Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WG41AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 41 Position, Panel (part number 03X1108) is designed to meet military specifications under MIL-DTL-38999 Series III. It features a wall mount receptacle style and accommodates 41 contacts. The connector utilizes a threaded coupling style for secure connections and is suitable for applications requiring robust performance in demanding environments. The insert arrangement is designated as 21-41, ensuring compatibility with specific configurations. This product is not RoHS compliant, which may be a consideration for projects with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 41 Position, Panel (part number 03X1108) is designed to meet military specifications under MIL-DTL-38999 Series III. It features a wall mount receptacle style and accommodates 41 contacts. The connector utilizes a threaded coupling style for secure connections and is suitable for applications requiring robust performance in demanding environments. The insert arrangement is designated as 21-41, ensuring compatibility with specific configurations. This product is not RoHS compliant, which may be a consideration for projects with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1108
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1108
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X1108
Product Name Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products