The Circular Connector, Receptacle, 39 Position, Panel (part number 03X1065) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 39 contacts with an insert arrangement of 21-39. The product is constructed with superior silicone seals that provide enhanced tear resistance and sealing memory, ensuring reliable performance in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and includes grounding fingers for further EMI shielding. The elongated mounting holes facilitate compatibility with existing MIL-DTL-38999 installations, making it suitable for replacement applications.
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03X1065 |
| Product Name | Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |