The Circular Connector, Receptacle, 39 Position, Panel, part number 03X1053, is designed to meet Military Specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 39 contacts and is suitable for applications requiring robust performance in demanding environments. The connector is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring reliable operation. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and includes grounding fingers for enhanced EMI shielding. The elongated mounting holes facilitate compatibility with existing MIL-DTL-38999 installations, making it a practical choice for engineers seeking a reliable and durable connector solution.
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03X1053 |
| Product Name | Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |