TE Connectivity Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WG35AB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X0990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
03X0990
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity 03X0990
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X0990
Product Name Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details