The Circular Connector, Receptacle, 79 Position, Panel (part number 03X0988) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 79 contacts arranged in insert arrangement 21-35. The connector is constructed with superior silicone seals that provide enhanced tear resistance and sealing memory, ensuring reliable performance in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and includes grounding fingers for further EMI shielding. The elongated mounting holes facilitate compatibility with existing standard MIL-DTL-38999 receptacles, making it suitable for design replacements.
DTS 79C 79#22D PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch D38999/20WG35AA | 03X0988 |
| Product Name | Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity | |
| Gender | Female / Jack |