TE Connectivity Circular Connector, Receptacle, 21-16, Panel; Military Specification Deutsch - Te Connectivity D38999/20WG16PN

Description
DTS 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
DTS 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WG16PN - PEI-Genesis
Philadelphia, PA, United States
DTS 16C 16#16 PIN RECP

DTS 16C 16#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 21-16, Panel; Military Specification Deutsch - Te Connectivity - 03X0974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-16, Panel; Military Specification Deutsch - Te Connectivity
03X0974
Circular Connector, Receptacle, 21-16, Panel; Military Specification Deutsch - Te Connectivity 03X0974
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WG16PN 03X0974
Product Name Circular Connector, Receptacle, 21-16, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - SEA-GS-M8 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers