TE Connectivity Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity D38999/20WG16JC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity - 03X0957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity
03X0957
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity 03X0957
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X0957
Product Name Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details