TE Connectivity Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WG11BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X0879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
03X0879
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity 03X0879
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X0879
Product Name Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details