TE Connectivity Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WF35PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3099
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3099
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3099
Product Name Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details