TE Connectivity Circular Connector, Receptacle, 19-35, Panel; Military Specification Deutsch - Te Connectivity D38999/20WF35PA

Description
DTS 66C 66#22D PIN RECP
Request a Quote Datasheet
Description
DTS 66C 66#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WF35PA - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D PIN RECP

DTS 66C 66#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 19-35, Panel; Military Specification Deutsch - Te Connectivity - 71W3091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Panel; Military Specification Deutsch - Te Connectivity
71W3091
Circular Connector, Receptacle, 19-35, Panel; Military Specification Deutsch - Te Connectivity 71W3091
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WF35PA 71W3091
Product Name Circular Connector, Receptacle, 19-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details