TE Connectivity Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WF35JE-LC

Description
DTS 66C 66#22D SKT RECP
Request a Quote
Description
DTS 66C 66#22D SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 66 Position, Panel (part number 71W3089) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 66 contacts arranged in insert arrangement 19-35. The connector is constructed with superior silicone seals that provide enhanced tear resistance and sealing memory, ensuring reliable performance in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and includes grounding fingers for further EMI shielding. The elongated mounting holes facilitate compatibility with existing MIL-DTL-38999 installations, making it suitable for replacement applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 66 Position, Panel (part number 71W3089) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 66 contacts arranged in insert arrangement 19-35. The connector is constructed with superior silicone seals that provide enhanced tear resistance and sealing memory, ensuring reliable performance in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and includes grounding fingers for further EMI shielding. The elongated mounting holes facilitate compatibility with existing MIL-DTL-38999 installations, making it suitable for replacement applications.

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WF35JE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP

DTS 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3089
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3089
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WF35JE-LC 71W3089
Product Name Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details