The Circular Connector, Receptacle, 17-99, Flange, part number 07X7037, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 23 contacts. It utilizes a threaded coupling style for secure connections and is suitable for applications requiring robust performance in harsh environments. The connector is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring reliable operation. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and features elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This product is not RoHS compliant.
DTS 23C 21#20, 2#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch D38999/20WE99SN-LC | 07X7037 |
| Product Name | Circular Connector, Receptacle, 17-99, Flange; Military Specification Deutsch - Te Connectivity | |
| Gender | Female / Jack |