TE Connectivity Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE99JA-LC

Description
DTS 23C 21#20, 2#16 SKT RECP
Request a Quote Datasheet
Description
DTS 23C 21#20, 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WE99JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20, 2#16 SKT RECP

DTS 23C 21#20, 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6335
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6335
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WE99JA-LC 89W6335
Product Name Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details