TE Connectivity Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE99HB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:BRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:BRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6328
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6328
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6328
Product Name Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details