TE Connectivity Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE8SN

Description
DTS 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
DTS 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WE8SN - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 SKT RECP

DTS 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity - 07X7025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity
07X7025
Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity 07X7025
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WE8SN 07X7025
Product Name Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details