TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE6PC-LC

Description
DTS 6C 6#12 PIN RECP
Request a Quote
Description
DTS 6C 6#12 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6 Position, Panel (part number 03X0758) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes six contacts arranged in a specific insert configuration (17-6). It utilizes a threaded coupling style for secure connections. The product is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring durability in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and features elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This connector is suitable for applications requiring robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6 Position, Panel (part number 03X0758) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes six contacts arranged in a specific insert configuration (17-6). It utilizes a threaded coupling style for secure connections. The product is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring durability in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and features elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This connector is suitable for applications requiring robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WE6PC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#12 PIN RECP

DTS 6C 6#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X0758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
03X0758
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 03X0758
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WE6PC-LC 03X0758
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details