TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE6JE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6 Position, Panel (part number 89W6309) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes six contacts arranged in insert arrangement 17-6. It utilizes a threaded coupling style for secure connections. The connector is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring durability in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and features elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This product is suitable for applications requiring reliable performance under severe conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6 Position, Panel (part number 89W6309) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes six contacts arranged in insert arrangement 17-6. It utilizes a threaded coupling style for secure connections. The connector is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring durability in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and features elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This product is suitable for applications requiring reliable performance under severe conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6309 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6309
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6309
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6309
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details