TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE35PD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X0732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
03X0732
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity 03X0732
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X0732
Product Name Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1672-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers