TE Connectivity Circular Connector, Receptacle, 17-35, Flange; Military Specification Deutsch - Te Connectivity D38999/20WE35HN

Description
DTS 55C 55#22D PIN RECP
Request a Quote
Description
DTS 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WE35HN - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP

DTS 55C 55#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 17-35, Flange; Military Specification Deutsch - Te Connectivity - 19X4618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Flange; Military Specification Deutsch - Te Connectivity
19X4618
Circular Connector, Receptacle, 17-35, Flange; Military Specification Deutsch - Te Connectivity 19X4618
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WE35HN 19X4618
Product Name Circular Connector, Receptacle, 17-35, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details