TE Connectivity DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts D38999/20WD97AC

Description
DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts
Description
DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts - 795-D38999/20WD97AC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts
795-D38999/20WD97AC
DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts 795-D38999/20WD97AC
DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts

DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts

Supplier's Site
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2928
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2928
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/20WD97AC 71W2928
Product Name DEUTSCH D38999/20WD97AC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 12 Contacts Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers