TE Connectivity Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WD5HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:D RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:D RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5263
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5263
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:D RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X5263
Product Name Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - Z6550-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers