TE Connectivity Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WD35HN

Description
DTS 37C 37#22D PIN RECP
Request a Quote
Description
DTS 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WD35HN - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D PIN RECP

DTS 37C 37#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X0636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
03X0636
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity 03X0636
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WD35HN 03X0636
Product Name Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers