TE Connectivity Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WD19JN

Description
DTS 19C 19#20 SKT RECP
Request a Quote
Description
DTS 19C 19#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WD19JN - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#20 SKT RECP

DTS 19C 19#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2915
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2915
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WD19JN 71W2915
Product Name Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM12-S8SB0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details