TE Connectivity Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WD18SC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2895
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2895
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2895
Product Name Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers