TE Connectivity Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WD18SA

Description
DTS 18C 18#20 SKT RECP
Request a Quote Datasheet
Description
DTS 18C 18#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WD18SA - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 SKT RECP

DTS 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X0567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity
03X0567
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity 03X0567
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WD18SA 03X0567
Product Name Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details