Circular MIL Spec Connector DTS 18C 18#20 PI Product overview: D38999/20WD18PN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-D38999/20WD18PN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1228195-D38999/20WD1
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-38999 Series III, DTS
Number of Positions: 18
Color: Olive Drab
Features: Self Locking
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 15-18
Shell Size, MIL: D
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): D38999/20WD18PN.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: DD38999/20WD18PN
Base Product Number: D38999/20WD
RoHS Status: RoHS non-compliant
Primary Material: Metal
DTS 18C 18#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Military Specification:MIL-DT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 378-D38999/20WD18PN | 1228195-D38999/20WD18PN | Deutsch D38999/20WD18PN | 71W2890 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors | Circular Connector, Receptacle, 15-18, Panel; Military Specification Deutsch - Te Connectivity | |
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps | 7.5 amps | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Termination | Crimp |