TE Connectivity Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC98BA

Description
DTS 10C 10#20 SKT RECP
Request a Quote
Description
DTS 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WC98BA - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 SKT RECP

DTS 10C 10#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2798
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2798
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WC98BA 71W2798
Product Name Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers