TE Connectivity Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC8HE

Description
DTS 8C 8#20 PIN RECP
Request a Quote
Description
DTS 8C 8#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WC8HE - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 PIN RECP

DTS 8C 8#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2752 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2752
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2752
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WC8HE 71W2752
Product Name Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details