TE Connectivity Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC4PC

Description
DTS 4C 4#16 PIN RECP
Request a Quote
Description
DTS 4C 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WC4PC - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 PIN RECP

DTS 4C 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity - 08X9210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity
08X9210
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity 08X9210
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WC4PC 08X9210
Product Name Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers