TE Connectivity Circular Connector Assemblies D38999/20WC35PN

Description
DTS 22C 22#22D PIN RECP
Request a Quote Datasheet
Description
DTS 22C 22#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WC35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22#22D PIN RECP

DTS 22C 22#22D PIN RECP

Buy Now
Circular Connector Assemblies - 1508-1146-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1146-ND
Circular Connector Assemblies 1508-1146-ND
22 Position Circular Connector Receptacle, Male Pins Crimp

22 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity - 71W2730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
71W2730
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity 71W2730
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Rohs Compliant Deutsch - Te Connectivity - 29AC4916 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Rohs Compliant Deutsch - Te Connectivity
29AC4916
Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Rohs Compliant Deutsch - Te Connectivity 29AC4916
CONN D38999 CIRC PIN 22 POS CRMP ST WALL MNT 22TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 22 POS CRMP ST WALL MNT 22TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WC35PN 1508-1146-ND 71W2730 29AC4916
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Rohs Compliant Deutsch - Te Connectivity
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers