TE Connectivity Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC35HB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2715
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2715
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2715
Product Name Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-EEP.0E.902.CYK-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details