TE Connectivity Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC35BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5235
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5235
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X5235
Product Name Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - P214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details