TE Connectivity DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts D38999/20WC35BA

Description
DTS 22C 22#22D SKT RECP
Request a Quote
Description
DTS 22C 22#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WC35BA - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22#22D SKT RECP

DTS 22C 22#22D SKT RECP

Buy Now
DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts - 795-D38999/20WC35BA - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts
795-D38999/20WC35BA
DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts 795-D38999/20WC35BA
DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts

DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts

Supplier's Site
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5232
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5232
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WC35BA 795-D38999/20WC35BA 17X5232
Product Name DEUTSCH D38999/20WC35BA Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 22 Contacts Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details