TE Connectivity Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WB99JD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2687
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2687
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2687
Product Name Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 50 volts
View Details
2 suppliers