TE Connectivity DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts D38999/20WB99BC

Description
DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts
Description
DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts - 795-D38999/20WB99BC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts
795-D38999/20WB99BC
DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts 795-D38999/20WB99BC
DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts

DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts

Supplier's Site
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6951
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6951
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/20WB99BC 07X6951
Product Name DEUTSCH D38999/20WB99BC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 7 Contacts Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers