TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WB98SA

Description
DTS 6C 6#20 SKT RECP
Request a Quote
Description
DTS 6C 6#20 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6 Position, Panel (part number 07X6937) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates six crimp socket contacts. It utilizes superior silicone seals for enhanced tear resistance and sealing memory, ensuring reliable performance in demanding environments. The threaded coupling design provides self-locking capabilities, while the trapezoidal thread enhances electrical continuity between shells. Additionally, the connector is equipped with grounding fingers for effective EMI protection and elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6 Position, Panel (part number 07X6937) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates six crimp socket contacts. It utilizes superior silicone seals for enhanced tear resistance and sealing memory, ensuring reliable performance in demanding environments. The threaded coupling design provides self-locking capabilities, while the trapezoidal thread enhances electrical continuity between shells. Additionally, the connector is equipped with grounding fingers for effective EMI protection and elongated mounting holes for compatibility with existing MIL-DTL-38999 installations. This product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WB98SA - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 SKT RECP

DTS 6C 6#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6937
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6937
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WB98SA 07X6937
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details