TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WB98JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6923
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6923
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X6923
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 3246473 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details