TE Connectivity DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts D38999/20WB98BE

Description
DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts
Description
DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts - 795-D38999/20WB98BE - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts
795-D38999/20WB98BE
DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts 795-D38999/20WB98BE
DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts

DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts

Supplier's Site
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6915
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6915
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:11-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:11-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/20WB98BE 07X6915
Product Name DEUTSCH D38999/20WB98BE Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 6 Contacts Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details